EN
  • EN
  • DE

ADR02ARZ

Part No ADR02ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009187-ADR02ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Test & Measurement, Signal Processing, Industrial, Automation & Process Control, Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ADR02ARZ CAD Model

Description

Analog Devices ADR02ARZ Voltage Reference

The ADR02ARZ is a precision 5.0 V voltage reference device from Analog Devices Inc., renowned for its high accuracy, stability, and ease of use. This voltage reference is part of the ADR0x series, which is designed to provide a stable and reliable reference voltage for various applications, including data acquisition systems, instrumentation, and analog-to-digital converters.

Constructed with advanced technology, the ADR02ARZ offers an impressive temperature coefficient of only 10 ppm/°C maximum from -40°C to +125°C, which ensures a consistent output even under varying environmental conditions. This feature is particularly critical for precision applications that demand a stable voltage reference despite temperature fluctuations.

One of the key advantages of the ADR02ARZ is its low output noise of just 1.0 µV p-p/V, which spans a 0.1 Hz to 10 Hz bandwidth. This low noise performance is ideal for sensitive electronic applications where noise can significantly impact the accuracy and performance of the system.

The ADR02ARZ also boasts a low dropout voltage, which allows the device to maintain a stable output even with a minimal difference between the input voltage and the output voltage. This characteristic is particularly useful in battery-powered devices where the supply voltage can vary over time.

With a long-term stability of 50 ppm typical after 1,000 hours at 125°C, the ADR02ARZ demonstrates an excellent ability to maintain its performance over time. The device is also fully specified over the extended industrial temperature range, making it a versatile choice for a wide array of industrial applications.

The ADR02ARZ comes in a compact SOIC-8 package, which makes it suitable for space-constrained applications. It also features a trim terminal for fine-tuning the output voltage, providing designers with additional flexibility to achieve the desired voltage level with high precision.

Overall, the Analog Devices ADR02ARZ voltage reference is a reliable, high-performance solution for applications requiring a stable reference voltage. Its combination of low temperature coefficient, low noise, and long-term stability makes it an excellent choice for critical and demanding electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5578 $53.3670
35+ $2.9192 $102.1720
54+ $2.8280 $152.7120
74+ $2.7367 $202.5158
95+ $2.6455 $251.3225
127+ $2.3719 $301.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess