EN
  • EN
  • DE

H100CGDL

Part No H100CGDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM GRN RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Wavelength - Peak 565nm
Configuration Single
Millicandela Rating 6mcd
Viewing Angle 45°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 1.9V
Mounting Type Through Hole, Right Angle
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566958-H100CGDL
Ultra Librarian 3D Model Ultra Librarian H100CGDL CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3-LEVEL A,R,G
Need more? Email Us
LITE-ON Technology
LED CBI 3MM RED/GREEN
Need more? Email Us
Kingbright Corporation
LED LGT BAR 19.9X6.8MM GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess