EN
  • EN
  • DE

MAX5993AATL+T

Part No MAX5993AATL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL PARALLEL QFN / Power Over Ethernet Controller Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX5993
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 485542-MAX5993AATL+T
Ultra Librarian 3D Model Ultra Librarian MAX5993AATL+T CAD Model

Description

The MAX5993AATL+T from Maxim Integrated is a high-performance integrated circuit designed to provide robust power management solutions. This IC is particularly well-suited for applications that require efficient power-over-ethernet (PoE) capabilities. It is designed to interface seamlessly with IEEE 802.3af/at/bt-compliant devices, making it an ideal choice for networked devices such as IP cameras, wireless access points, and VoIP phones.

This advanced IC is capable of delivering up to 90W of power, ensuring that even the most demanding devices can operate without the need for an external power supply. The MAX5993AATL+T operates over a wide input voltage range and integrates many features to protect both the power sourcing equipment (PSE) and the powered device (PD).

Key features of the MAX5993AATL+T include:

  • Compliance with IEEE 802.3af/at/bt standards for PoE.
  • Support for high power applications up to 90W.
  • Integrated hot-swap capability to ensure safe insertion and removal of networked devices.
  • Advanced power management including programmable current limit, under-voltage lockout, and thermal protection.
  • Autoclass feature for optimized power allocation to connected devices.
  • Enhanced ESD protection and surge protection to safeguard against voltage spikes.
  • Compact QFN package for space-saving designs.

The device is offered in a small, lead-free, 40-pin TQFN package with an exposed pad for improved thermal performance. The MAX5993AATL+T operates over the -40°C to +85°C temperature range, making it suitable for a variety of harsh environments.

Maxim Integrated's MAX5993AATL+T is a testament to the company's commitment to providing innovative, high-quality power solutions. It is designed to meet the needs of today's networked world, where reliable power management is critical to the success of connected devices.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8556 $58.2672
29+ $3.9848 $115.5592
45+ $3.8600 $173.7000
62+ $3.7353 $231.5886
80+ $3.6105 $288.8400
108+ $3.2375 $349.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess