EN
  • EN
  • DE

MAX5983AETE+T

Part No MAX5983AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IEEE 802.3AF/AT-COMPLIANT, POWER / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX5983
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 212961-MAX5983AETE+T
Ultra Librarian 3D Model Ultra Librarian MAX5983AETE+T CAD Model

Description

Product Overview: MAX5983AETE+T from Maxim Integrated

The MAX5983AETE+T is a cutting-edge integrated circuit designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered for Power over Ethernet (PoE) applications, conforming to the IEEE 802.3af/at standards. It is a highly integrated solution that simplifies the implementation of PoE-powered devices (PDs) such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af/at Compliant: The MAX5983AETE+T supports both the IEEE 802.3af and the more powerful IEEE 802.3at standards, ensuring compatibility with a wide range of PoE equipment.
  • Integrated Power MOSFET: This device includes an internal power MOSFET, which significantly reduces external component count and simplifies design.
  • High Power Capabilities: It is capable of delivering up to 25.5W of power, making it suitable for high-power applications.
  • Advanced Protection Features: The MAX5983AETE+T offers overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the PD from electrical anomalies.
  • Compact Package: Available in a 16-pin TQFN package, it is designed for space-constrained applications.

Applications

The versatility of the MAX5983AETE+T makes it an ideal choice for a range of PoE applications. It is particularly well-suited for:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals
  • Network Routers and Switches

Technical Specifications

  • Package: 16-pin TQFN
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 36V to 57V

The MAX5983AETE+T by Maxim Integrated represents a robust, efficient, and versatile solution for powering PoE devices. Its comprehensive feature set and compliance with PoE standards make it an essential component for networked devices requiring reliable power delivery.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess