EN
  • EN
  • DE

MAX5982CETE+T

Part No MAX5982CETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR PD IEEE 802.3AF 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PD)
Number of Channels 1
Power - Max 70W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 36.6 V ~ 60 V
Operating Supply Current 250μA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704867-MAX5982CETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5982C
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5982CETE+T CAD Model

Description

Maxim Integrated's MAX5982CETE+T: High-Efficiency, IEEE 802.3at-Compliant PoE Interface Controller

The MAX5982CETE+T by Maxim Integrated is a cutting-edge Power-over-Ethernet (PoE) interface controller designed for applications that require efficient power distribution over Ethernet cabling. This device is tailored to meet the rigorous IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power per port, making it an ideal solution for a wide range of powered devices (PDs) such as VoIP phones, wireless access points, and security cameras.

Enclosed in a compact, 16-pin TQFN package, the MAX5982CETE+T operates over a wide input voltage range of 37V to 57V, ensuring compatibility with various PoE power sourcing equipment (PSE). This controller integrates a high-efficiency DC-DC converter, which steps down the PoE voltage to a lower voltage suitable for use by the PD. The high level of integration not only simplifies the design but also enhances the reliability and performance of the end product.

The MAX5982CETE+T features an advanced power management scheme that includes programmable under-voltage lockout (UVLO), inrush current limiting, and classification signature. These features ensure safe and controlled startup of the PD while communicating its power classification level to the PSE. Additionally, the device includes thermal shutdown protection to safeguard against overheating, further enhancing its reliability in demanding applications.

For developers seeking flexibility, the MAX5982CETE+T provides an adjustable output current limit and supports both isolated and non-isolated topologies. This versatility makes it suitable for a myriad of PoE-powered devices, allowing designers to create more efficient and cost-effective solutions.

Overall, the MAX5982CETE+T stands out for its high efficiency, robust feature set, and compliance with the latest PoE standards, making it a top choice for networked devices requiring power over Ethernet. With Maxim Integrated's reputation for quality and innovation, this PoE interface controller is poised to be a key component in the next generation of networked power solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3814 $63.8140
23+ $5.2368 $120.4464
35+ $5.0728 $177.5480
48+ $4.9088 $235.6224
61+ $4.7459 $289.4999
82+ $4.2550 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess