EN
  • EN
  • DE

MAX5976ETE

Part No MAX5976ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704864-MAX5976ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5976ETE CAD Model

Description

Maxim Integrated MAX5976ETE Power Over Ethernet (PoE) Controller

The MAX5976ETE from Maxim Integrated is a sophisticated integrated circuit designed to facilitate Power over Ethernet (PoE) applications in accordance with the IEEE 802.3at standard, which is also known as PoE+. This high-performance device is ideal for a wide range of applications, including VoIP phones, wireless access points, security cameras, and other network devices that require power to be supplied over Ethernet cabling.

Enclosed in a compact 16-pin TQFN package, the MAX5976ETE offers a space-efficient solution for adding PoE capability to networked equipment. It is capable of delivering up to 25.5W of power per port, ensuring that connected devices have sufficient power for their operation. The device operates over a wide input voltage range, accommodating various power supply configurations and allowing for flexibility in system design.

One of the key features of the MAX5976ETE is its integrated power MOSFET and current sense, which simplifies the design and reduces external component count. This leads to a more reliable and cost-effective PoE implementation. Additionally, it includes comprehensive protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the PoE system against potential damage.

The MAX5976ETE also supports advanced power management capabilities, including programmable classification, under-voltage lockout, and inrush current limiting. These features enable precise control over the power delivery process, ensuring compatibility with a wide range of powered devices and improving the overall efficiency of the PoE system.

For designers and engineers looking to integrate PoE functionality into their products, the MAX5976ETE offers a robust and versatile solution. Its high level of integration, coupled with Maxim Integrated's reputation for quality and reliability, makes it an excellent choice for next-generation networked devices requiring PoE capabilities.

Overall, the MAX5976ETE PoE controller is an essential component for modern network infrastructure, providing a seamless and efficient power solution that meets the evolving demands of connected devices.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess