EN
  • EN
  • DE

MAX5948AESA+

Part No MAX5948AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Hot Swap Controller 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 80 V
Min Operating Temperature -40 °C
Min Supply Voltage 20 V
Mount Surface Mount
Nominal Input Voltage 80 V
Nominal Supply Current 700 µA
Number of Outputs 1
Number of Pins 8
Output Voltage 110 mV
Power Dissipation 471 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1018300-MAX5948AESA+
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5948AESA+ CAD Model

Description

Maxim Integrated's MAX5948AESA+ PCI Express Active High Hot-Swap Controllers

The MAX5948AESA+ is a state-of-the-art hot-swap controller designed by Maxim Integrated, specifically tailored for managing power distribution in PCI Express (PCIe) applications. This innovative component is housed in a compact 8-pin NSOIC package, making it an ideal choice for space-constrained environments where efficient power management is crucial.

The MAX5948AESA+ is engineered to provide active-high control and is adept at handling hot-swap events, ensuring that electronic cards can be safely inserted and removed from live backplanes. With its ability to minimize inrush current during plug-in events, this hot-swap controller plays a critical role in protecting both the motherboard and the card from electrical damage.

Key features of the MAX5948AESA+ include an integrated charge pump that drives external n-channel MOSFETs, providing robust power control without the need for additional external components. This charge pump allows the device to control the gate voltage of the MOSFET, turning it on or off as needed, and ensures smooth operation even under varying load conditions.

The controller offers a programmable current limit, which can be set according to the specific requirements of the application. This flexibility ensures that the MAX5948AESA+ can accommodate a wide range of PCIe cards with different power demands. Additionally, the device includes an under-voltage lockout feature that prevents operation when the supply voltage falls below a safe threshold, thereby safeguarding the system against potential power issues.

For enhanced safety, the MAX5948AESA+ incorporates a fault-protection mechanism that includes an auto-retry feature. If an overcurrent or thermal event is detected, the device will automatically attempt to restart, reducing the risk of permanent damage or system downtime.

Overall, the MAX5948AESA+ from Maxim Integrated is a highly reliable and efficient solution for power management in PCIe systems. Its advanced features and compact design make it an excellent choice for developers looking to implement hot-swap capabilities in their next-generation electronic systems.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess