EN
  • EN
  • DE

SA30CA-T

Part No SA30CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 10.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA30
Other Names SA30CACT,SA30CADICT,SA30CADITR,SA30CATR,SA30CATR,SA30CACT,SA30CAT,SA30CADI
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301049-SA30CA-T
Ultra Librarian 3D Model Ultra Librarian SA30CA-T CAD Model

Description

Product Overview: SA30CA-T from Diodes Incorporated

The SA30CA-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to provide high-quality surge protection in electronic circuits. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes.

Key Features

  • Peak Pulse Power Dissipation: The SA30CA-T offers an impressive 500W peak pulse power dissipation capability for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: It has a breakdown voltage range from 28.2V minimum to 31.1V maximum, which allows for precise protection levels suitable for a wide range of applications.
  • Reverse Stand-off Voltage: With a reverse stand-off voltage of 30V, the SA30CA-T is designed to remain non-conductive under normal operating conditions, preventing unnecessary power dissipation.
  • Clamping Voltage: The device provides a low clamping voltage under surge conditions, thereby reducing the risk of damage to the protected component.
  • Bidirectional Protection: As a bidirectional TVS diode, the SA30CA-T can protect circuits from surges occurring in both directions, making it an ideal choice for AC applications or where the polarity is undefined.
  • Fast Response Time: The diode's response time is less than 1 picosecond from 0V to BV min, offering immediate protection against transient overvoltages.
  • Package: Housed in a DO-15 package, the SA30CA-T is both compact and robust, making it suitable for high-density circuit board designs.
  • Compliance: This product is compliant with RoHS and REACH environmental standards, ensuring its suitability for use in a wide range of markets and applications.

Applications

The SA30CA-T is a versatile component that can be used in a variety of applications where transient voltage protection is critical. Common applications include:

  • Power Supply Units (PSUs)
  • Industrial Systems
  • Telecommunication Devices
  • Consumer Electronics
  • Automotive Systems
  • Computer Interfaces

With its combination of high surge capability, fast response time, and bidirectional protection, the SA30CA-T from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2619 $58.9275
540+ $0.2150 $116.1000
835+ $0.2081 $173.7635
1,150+ $0.2014 $231.6100
1,485+ $0.1947 $289.1295
1,985+ $0.1746 $346.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess