EN
  • EN
  • DE
  • IT

MAX5941ACSE+

Part No MAX5941ACSE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF-COMP POE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 18 V to 67 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 129525-MAX5941ACSE+
Ultra Librarian 3D Model Ultra Librarian MAX5941ACSE+ CAD Model

Description

Maxim Integrated MAX5941ACSE+ Ethernet Power Controllers

The MAX5941ACSE+ from Maxim Integrated is a robust, single-port Power-over-Ethernet (PoE) controller, designed to facilitate the delivery of power alongside data over standard Ethernet networks. This device is compliant with the IEEE 802.3af standard, ensuring compatibility with other PoE-capable devices and providing a seamless and efficient power solution for networked equipment such as IP cameras, wireless access points, and VoIP phones.

Encased in a compact 16-pin narrow SO package, the MAX5941ACSE+ integrates a range of features to ensure reliable operation in various applications. It incorporates a high-performance switching regulator controller, which enables the device to provide a regulated output voltage to power the connected PD (Powered Device). With the ability to support a wide input voltage range from 36V to 57V, the MAX5941ACSE+ offers versatility for different network configurations and power requirements.

The controller includes advanced protection features such as current limit, thermal shutdown, and under-voltage lockout, safeguarding both the PD and the controller itself from electrical hazards. The MAX5941ACSE+ also features an auto-restart function that ensures continued operation after fault conditions are cleared, minimizing downtime and maintenance efforts.

One of the key benefits of the MAX5941ACSE+ is its signature detection capability, which allows it to detect the presence of a compliant PD before power is applied, preventing damage to non-PoE devices. Additionally, the classification feature enables the controller to determine the power classification signature of the connected PD, ensuring that the correct power allocation is provided based on the device's requirements.

The MAX5941ACSE+ is an ideal solution for network administrators and system integrators looking to implement PoE capabilities into their designs. With its robust feature set, compliance with the IEEE 802.3af standard, and ease of integration, this controller stands out as a reliable and efficient choice for powering Ethernet-connected devices.

For more details and technical specifications, datasheets and support documentation are available on the Maxim Integrated website.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess