EN
  • EN
  • DE

MAX5939EESA+T

Part No MAX5939EESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Operating Supply Voltage -80 V ~ -20 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 700μA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins OV, /PWRGD, UV
Win Source Part Number 704822-MAX5939EESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5939E
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5939EESA+T CAD Model

Description

Maxim Integrated MAX5939EESA+T Hot-Swap Controllers

The MAX5939EESA+T from Maxim Integrated is a sophisticated hot-swap controller designed to enable safe board insertion and removal from a live backplane. This compact and efficient device is housed in an 8-pin NSOIC package and is supplied in tape and reel form, making it ideal for high-volume production applications.

With a wide operating voltage range of 1V to 13.2V, the MAX5939EESA+T provides versatile performance suitable for various system voltages. It is engineered to protect system power supplies and electronic equipment by limiting the inrush current during plug-in, which helps to prevent glitches on the power supply rail and reduces the risk of damage to connectors and circuit components.

The device features an integrated charge pump that drives an external N-channel MOSFET, allowing for precise control of the inrush current through the MOSFET's gate. The MAX5939EESA+T's programmable current-limit threshold can be set with a single external resistor, providing flexibility to accommodate different design specifications and requirements.

Additional safety features of the MAX5939EESA+T include thermal shutdown protection, which prevents overheating, and an under-voltage lockout (UVLO) that ensures the device operates only when the supply voltage is within an acceptable range. An auto-retry feature is also included, which allows the device to automatically attempt to re-enable the MOSFET following a fault condition.

The MAX5939EESA+T offers a unique combination of protection features, compact size, and ease of use, making it an excellent choice for a variety of applications, including servers, storage systems, and telecommunications equipment. Its robust design ensures reliable operation and system integrity, providing peace of mind for engineers and system designers tasked with safeguarding sensitive electronic components.

Maxim Integrated's commitment to quality and performance is evident in the MAX5939EESA+T, which is designed to meet the stringent requirements of modern electronic systems, ensuring both efficiency and reliability in hot-swap applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7406 $60.6654
21+ $5.5313 $116.1573
33+ $5.3580 $176.8140
45+ $5.1848 $233.3160
58+ $5.0127 $290.7366
78+ $4.4941 $350.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess