EN
  • EN
  • DE

MAX5935CAX+

Part No MAX5935CAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Controller 36-Pin SSOP / IC CTRLR POWER QUAD 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Controller (PSE)
Number of Channels 4
Power - Max 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 4.2mA
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786598-MAX5935CAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5935
Introduction Date August 16, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5935CAX+ CAD Model

Description

Maxim Integrated's MAX5935CAX+ Hot Swap Controller

The MAX5935CAX+ from Maxim Integrated is a sophisticated, feature-rich hot swap controller designed to enhance the reliability and safety of high-availability systems. This device allows for the seamless insertion and removal of circuit boards into live backplanes without causing any disruption to the running system, making it an essential component for servers, telecom equipment, and networking infrastructure that require uninterrupted operation.

Key Features

  • Integrated MOSFET: The MAX5935CAX+ integrates a low on-resistance MOSFET, ensuring efficient power distribution and minimizing heat dissipation.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold via an external resistor, providing flexibility to accommodate various load requirements.
  • Programmable Startup Time: An external capacitor sets the inrush current ramp rate, allowing for controlled power sequencing and reduced system stress during board insertion.
  • Undervoltage and Overvoltage Lockout: The device ensures that the output voltage stays within safe operating levels, protecting downstream components from potential damage.
  • Latched or Autoretry Fault Management: The MAX5935CAX+ offers a choice between latched off and autoretry fault responses, enabling tailored system recovery strategies.
  • Power-Good Output: This feature provides a reliable indicator of system stability and readiness, facilitating the management of downstream loads.

Applications

With its robust design and protection features, the MAX5935CAX+ is ideally suited for a wide range of applications that demand high system uptime, such as:

  • Data Centers and Server Farms
  • Telecommunication Equipment
  • Network Routers and Switches
  • Industrial Control Systems
  • Medical Equipment

Technical Specifications

The MAX5935CAX+ operates over a wide voltage range and comes in a compact 36-pin SSOP package. It is designed to work seamlessly in environments that require 12V or 48V distributed power systems. The device's operating temperature range of -40°C to +85°C ensures reliable performance under varying thermal conditions.

For designers and engineers looking for a reliable hot swap solution, the MAX5935CAX+ from Maxim Integrated offers the perfect blend of performance, flexibility, and protection to meet the demands of today's high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess