EN
  • EN
  • DE

LM5070MTCX-80/NOPB

Part No LM5070MTCX-80/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Integrated Power Over Ethernet PD Interface and PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Controller (PD), DC/DC
Number of Channels 1
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 1.8 V ~ 75 V
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1200316-LM5070MTCX-80/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5070
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5070MTCX-80/NOPB CAD Model

Description

The LM5070MTCX-80/NOPB is a high-performance integrated Power over Ethernet (PoE) Powered Device (PD) interface and pulse-width modulation (PWM) controller supplied by Texas Instruments. This advanced component is designed to facilitate the implementation of Power over Ethernet into applications requiring efficient power conversion, compact design, and reliable operation in various industrial and commercial environments.

Key Features

  • Integrated PoE Interface: The device complies with the IEEE 802.3af standard, ensuring compatibility with PoE systems. It simplifies the design process by integrating the PD interface and DC-DC controller into a single package.
  • High Efficiency: The LM5070MTCX-80/NOPB offers a high-efficiency DC-DC conversion which is crucial for minimizing heat dissipation and improving system reliability.
  • Advanced Protection: It includes over-temperature, over-voltage, under-voltage lockout, and programmable current limit, providing robust protection for the powered device.
  • Flexible Power Options: The device supports auxiliary non-PoE power, allowing for versatility in situations where PoE might not be available.
  • Adjustable Output: The output voltage can be adjusted to meet the needs of various applications, enhancing the product's flexibility.

Applications

The LM5070MTCX-80/NOPB is ideal for a wide range of applications, including but not limited to:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Control Systems

Package and Quality

This device is offered in a 16-pin TSSOP package, which is suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, addressing environmental concerns and regulations.

Conclusion

The LM5070MTCX-80/NOPB from Texas Instruments stands out as a robust and flexible solution for integrating PoE functionality into a variety of electronic devices. With its integrated PD interface, efficient power conversion, and comprehensive protection features, this product ensures reliable operation and simplifies the design of PoE-enabled systems.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess