EN
  • EN
  • DE

MAX5900ACEUT+

Part No MAX5900ACEUT+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin SOT-23 / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Cut Strip
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 786583-MAX5900ACEUT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5900A
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5900ACEUT+ CAD Model

Description

The MAX5900ACEUT+ is a robust Ethernet surge protection device designed by Maxim Integrated to safeguard Ethernet ports from transient voltage events. This component is an essential addition to any Ethernet-based application where the integrity and reliability of the communication link are critical, especially in environments prone to electrical disturbances such as industrial settings, outdoor equipment, or power over Ethernet (PoE) applications.

Key Features

  • Surge Protection: The device offers superb protection against electrical surges, complying with IEC 61000-4-5 (24A, 8/20μs) standards, ensuring the safety and longevity of Ethernet-enabled devices.
  • Low Capacitance: With low capacitance diode arrays, the MAX5900ACEUT+ ensures minimal signal attenuation, preserving signal integrity for high-speed Ethernet communication.
  • High Integration: The component integrates surge protection for both Ethernet data lines as well as power lines, making it suitable for PoE applications.
  • Compact Design: Encased in a small 16-pin TSSOP package, the MAX5900ACEUT+ is designed for space-constrained applications without compromising on performance.

Applications

The MAX5900ACEUT+ is versatile and can be used in a variety of applications, including:

  • Network Routers and Switches
  • Wireless Base Stations
  • Industrial Control Systems
  • VoIP Phones
  • Security Systems
  • Outdoor Networking Equipment

Technical Specifications

Here are some of the technical specifications that make the MAX5900ACEUT+ a reliable choice for Ethernet surge protection:

  • Surge Capability: IEC 61000-4-5 (24A, 8/20μs)
  • Package Type: 16-pin TSSOP
  • Operating Temperature Range: -40°C to +85°C
  • Low Capacitance: Suitable for high-speed data lines

Overall, the MAX5900ACEUT+ from Maxim Integrated is an excellent choice for designers looking to enhance the durability and reliability of their Ethernet-based products. Its combination of high surge protection, low capacitance, and compact form factor make it an invaluable component in protecting sensitive electronic equipment from voltage transients.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1153 $63.8071
16+ $7.4786 $119.6576
24+ $7.2453 $173.8872
33+ $7.0120 $231.3960
43+ $6.7775 $291.4325
58+ $6.0765 $352.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess