EN
  • EN
  • DE

MAX5839BCMH

Part No MAX5839BCMH
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL V-OUT 13BIT 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Number of Bits 13
Number of D/A Converters 8
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 7 V to 14 V, -5 V to 9 V
Digital Supply Voltage 5V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 073727-MAX5839BCMH
Ultra Librarian 3D Model Ultra Librarian MAX5839BCMH CAD Model

Description

Maxim Integrated MAX5839BCMH Product Overview

The MAX5839BCMH from Maxim Integrated is a high-performance, precision digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, communication, and high-end consumer applications. This 16-bit DAC offers a seamless blend of accuracy and speed, making it an ideal choice for systems requiring fine-tuned analog output with digital control.

Key Features

  • Resolution: The MAX5839BCMH boasts a 16-bit resolution, providing a high degree of precision in analog signal generation.
  • Channels: This DAC features multiple channels, enhancing its versatility in handling complex tasks and enabling simultaneous output of different analog signals.
  • Interface: It offers a user-friendly serial interface, which simplifies the communication between the DAC and microcontrollers or other digital systems.
  • Supply Voltage: Operating with a wide range of supply voltages, the MAX5839BCMH ensures compatibility with various system power requirements.
  • Package: Encased in a compact, surface-mount package, this DAC is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX5839BCMH makes it suitable for a broad array of applications, including but not limited to:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • High-end audio equipment
  • Communication infrastructure

Performance and Quality

Maxim Integrated is known for its commitment to quality and the MAX5839BCMH is no exception. This DAC delivers stable and reliable performance under varying conditions and temperatures. With its robust design and built-in features, the MAX5839BCMH ensures minimal error in digital-to-analog conversion, low noise, and high output drive capability.

Design and Integration

Engineers will appreciate the ease of integration offered by the MAX5839BCMH. Its surface-mount package allows for efficient PCB layout and design, while the simple serial interface ensures a straightforward digital connection. The multiple-channel configuration enables designers to reduce component count and system complexity, leading to cost-effective and compact designs.

Overall, the MAX5839BCMH from Maxim Integrated is a stellar choice for designers who require a DAC that delivers precision, performance, and flexibility, all in a package that is easy to integrate into a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess