EN
  • EN
  • DE

MAX5734BETN

Part No MAX5734BETN
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel, 16-Bit, Voltage-Output DACs with Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212864-MAX5734BETN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5734BETN CAD Model

Description

Maxim Integrated MAX5734BETN

The MAX5734BETN from Maxim Integrated is a high-performance, 12-bit, quad-channel digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This device is ideal for a wide range of applications including industrial control systems, automated test equipment, and high-end audio equipment. Its advanced features and robust design make it a reliable choice for engineers and designers looking to enhance system performance with superior analog output capabilities.

Key Features

  • Resolution: The MAX5734BETN offers a 12-bit resolution, providing fine granularity and precise control over analog output signals.
  • Quad-Channel: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, making it highly versatile for complex systems.
  • Interface: The device supports a 3-wire SPI-compatible serial interface, ensuring easy communication with microcontrollers and other digital systems.
  • Integrated Reference: The inclusion of an internal reference voltage simplifies design and reduces external component count, while also enhancing stability and accuracy.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of power environments and applications.
  • Packaging: Housed in a compact 56-pin TQFN package, the MAX5734BETN saves valuable board space and is suitable for space-constrained applications.

Performance and Reliability

The MAX5734BETN is designed with performance in mind, featuring a fast settling time and low glitch energy, which ensures smooth and reliable signal transitions. Its low power consumption makes it an excellent choice for power-sensitive applications. Additionally, the device offers a -40°C to +105°C temperature range, providing reliable performance across a broad range of operating conditions.

Applications

This DAC is versatile and can be used in numerous applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • High-end Audio Equipment

Overall, the MAX5734BETN from Maxim Integrated is a robust and reliable solution for any application requiring high-precision analog output. Its combination of features and performance makes it a top choice for designers who demand the best in DAC technology.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess