EN
  • EN
  • DE

MAX5580AEUP+

Part No MAX5580AEUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD BUFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.8 V to 5.25 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 003157-MAX5580AEUP+
Ultra Librarian 3D Model Ultra Librarian MAX5580AEUP+ CAD Model

Description

Maxim Integrated MAX5580AEUP+ Digital-to-Analog Converter

The MAX5580AEUP+ is a high-performance, 16-bit digital-to-analog converter (DAC) from Maxim Integrated that offers exceptional accuracy and stability. Designed for precision industrial applications, this DAC features a low-power architecture and a compact TSSOP-20 package, making it an ideal solution for space-constrained designs that require high-resolution analog output.

The device integrates a precision output amplifier, providing a buffered voltage output that can directly drive capacitive loads. Its 16-bit resolution ensures fine-grain control over the analog output, which is essential for applications that demand precise signal generation, such as automated test equipment, process control, and data acquisition systems.

Key Features:

  • High Resolution: 16-bit resolution allows for fine control of the output signal, providing the precision needed for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5580AEUP+ is suitable for battery-operated devices and energy-sensitive applications.
  • Integrated Output Amplifier: The onboard precision amplifier delivers a stable, buffered output, capable of driving capacitive loads without additional components.
  • Flexible Reference Input: The DAC accepts an external reference voltage, giving designers control over the full-scale output voltage to match the requirements of their specific application.
  • Serial Interface: The device features a 3-wire serial interface that simplifies connection to microcontrollers or digital signal processors, saving I/O lines and reducing system complexity.
  • Wide Operating Temperature Range: The MAX5580AEUP+ operates over a -40°C to +105°C temperature range, ensuring reliable performance in harsh environments.

The MAX5580AEUP+ also includes software-selectable shutdown and power-on reset features, which help to reduce power consumption and provide additional system-level control. The device's robust design and integrated features make it a versatile choice for designers looking to implement a high-quality DAC into their next project.

With its combination of high resolution, low power, and integrated functionality, the Maxim Integrated MAX5580AEUP+ stands out as a superior choice for professionals seeking to enhance the performance and precision of their analog output systems.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess