EN
  • EN
  • DE

ATUC128D4Z2UR

Part No ATUC128D4Z2UR
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994999-ATUC128D4Z2UR
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATUC128D4Z2UR CAD Model

Description

The ATUC128D4Z2UR is a state-of-the-art microcontroller from the renowned manufacturer Microchip Technology, designed to offer high-performance processing capabilities for a wide range of applications. This microcontroller is part of the AVR® UC3 D Series and is built on the 32-bit AVR architecture, which is known for its speed, efficiency, and reliability.

Key Features:

  • High-Performance CPU: At its core, the ATUC128D4Z2UR features a 32-bit AVR UC3 CPU, which operates at a maximum frequency of 66 MHz. This ensures swift processing and execution of complex tasks, making it suitable for demanding applications that require quick data handling and real-time operations.
  • Memory Capacity: It comes equipped with 128 KB of flash memory and 32 KB of SRAM, providing ample space for program storage and efficient data management. The memory architecture is optimized for high-speed access and reliability, ensuring your applications run smoothly.
  • Advanced Peripherals: The microcontroller includes a rich set of peripherals such as USB OTG, Ethernet MAC, SD/SDIO card interface, and a host of serial communication options including USART, SPI, and I2C interfaces. These features enable the microcontroller to connect and communicate with a variety of external devices and networks, enhancing its versatility.
  • Power Efficiency: Designed with power efficiency in mind, the ATUC128D4Z2UR is capable of operating in multiple power-saving modes, which significantly reduces power consumption without compromising performance. This makes it an ideal choice for battery-operated or power-sensitive applications.
  • Robust Security: Security features are embedded to protect your applications from external threats. Features like the Memory Protection Unit (MPU) and secure boot options ensure the integrity and confidentiality of your code.
  • Packaging: The device is available in a 64-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The ATUC128D4Z2UR is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, automotive applications, home automation, IoT devices, and much more. Its combination of processing power, memory capacity, and connectivity options make it an excellent choice for designers looking to create sophisticated and reliable products.

Overall, the Microchip Technology ATUC128D4Z2UR microcontroller is a powerful and efficient solution for modern embedded systems, offering a blend of performance, connectivity, and security that is hard to match.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess