EN
  • EN
  • DE

MAX5520ETC+

Part No MAX5520ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 660μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 1.8V ~ 5.5V
Supply Voltage , Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±0.2
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX5520
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 704713-MAX5520ETC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5520ETC+ CAD Model

Description

Maxim Integrated MAX5520ETC+ Precision DAC

The MAX5520ETC+ is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a company renowned for its high-performance integrated circuits. This precision DAC is ideal for applications that require accurate and stable voltage outputs, such as industrial control systems, automated test equipment, and data acquisition systems.

Encased in a compact 12-pin TDFN package, the MAX5520ETC+ boasts a dual 8-bit DAC configuration, allowing for fine-tuned control over two separate output channels. This device operates with a single 2.7V to 5.5V power supply, making it versatile for various power environments while maintaining low power consumption.

One of the standout features of the MAX5520ETC+ is its integrated output amplifiers, which provide a buffered voltage output that can swing rail-to-rail. This feature ensures that the full range of the power supply can be utilized, maximizing the dynamic range available for the DAC outputs. The device also incorporates a 3-wire SPI-compatible serial interface, which supports high-speed communication and simplifies the connection to microcontrollers or other digital systems.

The MAX5520ETC+ is engineered with precision in mind, offering excellent accuracy and low noise performance. This is achieved through the use of an internal precision reference, which stabilizes the output against fluctuations in temperature and supply voltage. The result is a consistent and reliable output that can be counted on for critical applications.

Maxim Integrated has also considered ease of use in the design of this product, as the MAX5520ETC+ includes a power-on reset feature that ensures the DAC outputs start at zero volts upon power-up, reducing the potential for unexpected behavior in sensitive applications. Additionally, the device has a shutdown mode that significantly reduces power consumption when the DAC is not in use.

In summary, the MAX5520ETC+ from Maxim Integrated is a robust and precise dual 8-bit DAC solution, packed with features that make it suitable for a wide array of applications requiring high accuracy and reliability in voltage control.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess