EN
  • EN
  • DE

MAX5515ETC+

Part No MAX5515ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 4-CH 8-bit Automotive 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Bits 8
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Outputs 2
Number of Pins 12
Output Type Voltage
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1 B
RoHS Compliant
Settling Time 660 µs
Supply Type Single
Win Source Part Number 1032684-MAX5515ETC+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5515ETC+ CAD Model

Description

Maxim Integrated MAX5515ETC+ Dual 10-Bit Voltage-Output DAC

The MAX5515ETC+ is a high-precision, dual 10-bit digital-to-analog converter (DAC) designed to deliver reliable and accurate voltage outputs for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this DAC is ideal for systems that require fine resolution and easy digital interfacing.

This versatile component features two buffered voltage outputs, each driven by its own 10-bit DAC. The MAX5515ETC+ operates from a single +2.7V to +5.5V power supply, making it suitable for both portable and fixed equipment. With its low power consumption and shutdown mode, it is particularly well-suited for battery-powered devices, where power efficiency is a critical concern.

The MAX5515ETC+ offers a simple SPI-compatible serial interface, allowing for easy communication with microcontrollers and other digital systems. The device's interface is designed to support high-speed data transfers, ensuring swift updates to the output voltages without significant processor overhead.

Key features of the MAX5515ETC+ include:

  • Dual 10-bit DACs with buffered voltage outputs
  • Wide single-supply operation range (+2.7V to +5.5V)
  • Low power consumption with a power-down feature
  • Fast settling time for responsive performance
  • High-speed SPI-compatible serial interface
  • Small 12-pin TDFN package for space-constrained applications

With its high level of integration and performance, the MAX5515ETC+ is an excellent choice for precision control applications such as programmable power supplies, automatic tuning, and adjustable biasing. Its compact form factor also makes it an attractive option for portable electronics, such as mobile communication devices, where space is at a premium.

Whether you're designing a sophisticated industrial system or a consumer product, the Maxim Integrated MAX5515ETC+ offers a combination of ease of use, precision, and efficiency that can help you achieve your design goals.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess