Maxim Integrated's MAX5492 precision resistor divider is a high-quality component designed for applications where accurate voltage division and reference are critical. This precision matched resistor divider offers an excellent ratio tolerance and stability, making it an ideal choice for precision analog applications.
Key Features:
- Ratio Tolerance: The MAX5492 features a tight ratio tolerance, ensuring precise voltage division and stable performance over time and temperature variations.
- Temperature Coefficient: With a low temperature coefficient, the device offers consistent performance across a wide temperature range, minimizing errors due to thermal variations.
- End-to-End Resistance: The component boasts a high end-to-end resistance value, which is beneficial in applications requiring high impedance.
- Package: The MAX5492RC01000-T comes in a compact, surface-mount package, making it suitable for space-constrained applications.
- Applications: Ideal for precision voltage division, reference circuits, gain setting in amplifiers, and as a part of analog-to-digital or digital-to-analog conversion systems.
Product Specifications:
| Parameter |
Value |
| Resistance Ratio |
Precision Matched |
| Ratio Tolerance |
±0.035% (Typ) |
| Temperature Coefficient |
5 ppm/°C (Max) |
| End-to-End Resistance |
100 kΩ |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
Surface-Mount |
The MAX5492RC01000-T is a testament to Maxim Integrated's commitment to providing precise and reliable components for advanced electronic systems. Its precision, stability, and compact form factor make it an excellent choice for engineers and designers looking to optimize their analog circuits.