EN
  • EN
  • DE
  • IT

MAX5490MA02000+T

Part No MAX5490MA02000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 33.34k, 66.67k
Number of Resistors 2
Number of Pins 3
Power Per Element 67.2mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package SOT-23-3
Height - Seated (Max) 0.044" (1.12mm)
Win Source Part Number 1069478-MAX5490MA02000+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5490MA02000+T CAD Model

Description

The MAX5490MA02000+T from Maxim Integrated is a high-precision, low-temperature-coefficient resistor divider designed for a wide range of applications that require an accurate voltage reference. This precision matched resistor divider features a pair of thin-film resistors with a ratio tolerance as tight as 0.035%. The tight ratio tolerance and low temperature coefficient of 5ppm/°C ensure stable performance over a broad temperature range, making it an ideal choice for precision voltage division, gain setting, and reference applications.

This device comes in a miniature 8-pin µMAX package, which is highly beneficial for space-constrained applications. It is specifically crafted to offer a convenient and reliable solution for systems that demand high-precision voltage monitoring and regulation. The MAX5490MA02000+T is suitable for use in test equipment, data acquisition systems, precision power supply controls, and various other types of electronic instrumentation.

Key features of the MAX5490MA02000+T include:

  • Ratio Tolerance: ±0.035%
  • Temperature Coefficient: 5ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Package Type: 8-pin µMAX
  • Lead (Pb) Free and RoHS compliant

The MAX5490 precision resistor divider is not only noted for its accuracy but also for its reliability and stability over time and temperature variations. The product is designed to be used in systems where long-term performance is critical, and it can be confidently deployed in applications that are sensitive to voltage variations.

Maxim Integrated's commitment to quality ensures that the MAX5490MA02000+T resistor divider is a dependable component for precision electrical designs. By integrating this device into your system, you can achieve highly accurate voltage measurements and control, enhancing the overall performance and efficiency of your electronic circuits.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6856 $58.9696
39+ $3.0238 $117.9282
60+ $2.9291 $175.7460
82+ $2.8344 $232.4208
106+ $2.7408 $290.5248
142+ $2.4567 $348.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess