EN
  • EN
  • DE

MAX5490GA01000-T

Part No MAX5490GA01000-T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704697-MAX5490GA01000-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5490GA01000-T CAD Model

Description

Introducing the MAX5490GA01000-T Precision Resistor Network

The MAX5490GA01000-T is a high-quality precision matched resistor pair designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This resistor network features a precisely matched pair of resistors that offers a compact and reliable solution for applications requiring high-precision voltage division or current sensing.

Key Features

  • Precision Matched: The MAX5490GA01000-T boasts an impressive ratio tolerance of ±0.035%, ensuring outstanding matching performance for critical applications.
  • Temperature Coefficient: With a low Temperature Coefficient of Resistance (TCR) of just ±5 ppm/°C for the ratio, this component ensures minimal drift across a wide temperature range, maintaining accuracy and stability.
  • High Resistance Values: The resistor pair comes in high resistance values, which minimizes current draw in voltage-divider applications, leading to energy-efficient designs.
  • Operating Temperature Range: The device is designed to operate reliably over a broad temperature range from -40°C to +125°C, suitable for various industrial and automotive environments.

Applications

The MAX5490GA01000-T is ideal for a variety of precision applications, including:

  • Gain setting and calibration in amplifier circuits
  • Precision voltage division
  • Reference voltage generation
  • Current sensing in power management systems
  • Automotive systems requiring high precision and reliability

Product Specifications

The MAX5490GA01000-T resistor network is provided in a compact 8-pin µMAX package, which is highly suited for space-constrained applications. The resistors are available in a wide range of resistance values, allowing designers to select the optimal component for their specific design requirements. The product is also RoHS compliant, adhering to environmental standards and regulations.

With its high precision, stability, and compact form factor, the MAX5490GA01000-T from Maxim Integrated is an excellent choice for designers who require the utmost accuracy and reliability in their electronic designs.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5849 $75.1698
4+ $30.8397 $123.3588
6+ $29.8752 $179.2512
8+ $28.9120 $231.2960
11+ $27.9487 $307.4357
14+ $25.0566 $350.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess