EN
  • EN
  • DE

MAX548ACUA+T

Part No MAX548ACUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL ASYNCH 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type Supply
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) -, ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704695-MAX548ACUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX548
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX548ACUA+T CAD Model

Description

Maxim Integrated's MAX548ACUA+T Digital-to-Analog Converter

The MAX548ACUA+T is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output control in a wide array of applications. This device is part of a family of DACs that offer a compact and efficient solution for digital-to-analog conversion needs.

Key Features

  • Resolution: The MAX548ACUA+T features an 8-bit resolution, allowing for fine granularity with 256 discrete voltage levels for output. This resolution is suitable for various applications where precise control is necessary.
  • Dual DAC Channels: It comes with two DAC channels, enabling the simultaneous output of two analog signals from separate digital inputs. This dual-channel capability makes it ideal for systems requiring multiple analog outputs controlled independently.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX548ACUA+T operates with a low power consumption, making it a suitable choice for battery-operated devices and portable equipment.
  • Voltage Reference: The device includes an internal precision voltage reference, which provides a stable voltage for accurate DAC performance. This feature simplifies the design by eliminating the need for an external reference source.
  • Interface: It offers a serial interface for communication, which is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with most microcontrollers and digital systems.
  • Packaging: The MAX548ACUA+T is available in an 8-pin µMAX package, which is known for its small footprint. This compact packaging is advantageous for space-constrained applications.

Applications

The MAX548ACUA+T is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Process Control
  • Portable Battery-Powered Devices
  • Digital Gain and Offset Adjustment
  • Automotive Systems
  • Medical Instruments

Maxim Integrated's commitment to quality and performance is evident in the MAX548ACUA+T. With its precise output, low power consumption, and convenient interface, this DAC is an excellent choice for designers looking to incorporate reliable digital-to-analog conversion into their systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9600 $62.6400
21+ $5.7103 $119.9163
32+ $5.5325 $177.0400
44+ $5.3534 $235.5496
56+ $5.1756 $289.8336
75+ $4.6396 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess