EN
  • EN
  • DE

MAX5489ETE

Part No MAX5489ETE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description LINEAR-TAPER DIGIPOT / Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 16-TQFN-EP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.25V
Tolerance ±25%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TQFN-EP (3x3)
Package / Case 16-WFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 325
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631586-MAX5489ETE
Ultra Librarian 3D Model Ultra Librarian MAX5489ETE CAD Model

Description

Maxim Integrated MAX5489ETE Dual 256-Tap Volatile Digital Potentiometer

The MAX5489ETE from Maxim Integrated is a high-performance, dual 256-tap, volatile digital potentiometer that offers precise voltage control in a compact package. Designed for applications requiring a variable resistance setting, this digital potentiometer is ideal for adjusting and calibrating system parameters, such as volume control in audio applications, LCD screen brightness adjustment, or fine-tuning bias voltages.

Enclosed in a 16-pin TQFN (Thin Quad Flat No leads) package with exposed pad, the MAX5489ETE operates over a wide temperature range from -40°C to +85°C, making it suitable for a broad array of industrial and consumer applications. The device integrates two independent potentiometers, each with 256 wiper tap points, allowing for precise settings.

The MAX5489ETE features a simple SPI-compatible serial interface for communication, enabling easy adjustment of the wiper position by writing to the device's wiper register. Its volatile memory ensures that the wiper position is not retained after power-off, providing a default start-up position upon each power cycle.

With its 10kΩ end-to-end resistance, the MAX5489ETE offers a smooth transition between tap points, which is critical for sensitive applications that demand high-resolution adjustments. The device's low temperature coefficient ensures stable performance across the full operating temperature range, maintaining accuracy and reliability of the system.

Key features of the MAX5489ETE include:

  • Dual 256-position linear taper potentiometer
  • 10kΩ end-to-end resistance
  • SPI-compatible serial interface
  • Wide operating temperature range: -40°C to +85°C
  • Compact 16-pin TQFN package
  • Low temperature coefficient for stable operation

Whether you're designing a high-fidelity audio system, precision control circuit, or need a reliable adjustable component for your next project, the MAX5489ETE provides a versatile and high-quality solution for your digital potentiometer needs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6047 $77.2094
4+ $31.6759 $126.7036
6+ $30.6860 $184.1160
8+ $29.6962 $237.5696
11+ $28.7064 $315.7704
14+ $25.7369 $360.3166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess