EN
  • EN
  • DE

TSOP32136SB1

Part No TSOP32136SB1
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SIP
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 757700-TSOP32136SB1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP32136SB1 CAD Model

Description

The Vishay TSOP32136SB1 is a miniature surface mount receiver for infrared remote control systems. This IR receiver module is designed to receive infrared signals modulated at a carrier frequency of 36 kHz. It combines a photodiode, preamplifier, and demodulating circuit in a compact SMD package, making it suitable for various consumer electronics and remote control applications.

Applications:

  • Televisions and Set-Top Boxes: Used in remote control receivers for TVs, set-top boxes, and media players.
  • Audio Equipment: Integrated into audio receivers, amplifiers, and sound systems for remote operation.
  • Air Conditioners and HVAC Systems: Employed in air conditioners, thermostats, and other HVAC control units.
  • Gaming Consoles: Used in remote control receivers for gaming consoles and accessories.
  • Home Automation Systems: Incorporated into smart home devices for remote control of lighting, appliances, and more.

Features:

  • Infrared Receiver Module: Contains a photodiode, preamplifier, and demodulator.
  • 36 kHz Carrier Frequency: Optimized for IR signals modulated at 36 kHz.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Low Supply Current: Minimizes power consumption.
  • High Sensitivity: Detects weak IR signals effectively.
  • Immunity to Ambient Light: Provides reliable operation in various lighting conditions.

Benefits:

  • Easy Integration: Simple to incorporate into existing remote control systems.
  • Reliable Performance: Offers stable and dependable IR signal reception.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Allows for use in space-constrained applications.
  • Robust Design: Provides immunity to ambient light and other interference sources.

Additional Details:

The Vishay TSOP32136SB1 typically operates on a supply voltage of 2.5V to 5.5V. The output of the module is a digital signal that corresponds to the presence or absence of the modulated IR signal. The package is a standard SMD package, making it easy to solder and integrate into printed circuit boards. The module's design provides a good balance between sensitivity and immunity to ambient light, ensuring reliable operation in various environments. It is commonly used in a wide range of consumer electronics products where remote control functionality is essential.

You May Also Be Interested in

Samsung
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess