EN
  • EN
  • DE

MAX5486EUG+T

Part No MAX5486EUG+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC CNTRL VOL STEREO 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Volume Control
Applications Consumer Audio
Number of Channels 2
Interface Pushbutton
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Specifications -90dB
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 704688-MAX5486EUG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5486
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5486EUG+T CAD Model

Description

MAX5486EUG+T - Dual 40kΩ Logarithmic Taper Volume Control by Maxim Integrated

The MAX5486EUG+T from Maxim Integrated is a high-quality, dual 40kΩ logarithmic taper volume control designed for applications requiring digitally controlled audio attenuation. This integrated circuit (IC) is a perfect solution for adjusting volume in audio amplifiers, mixers, and multimedia devices with precision and ease.

Featuring a simple and intuitive serial interface for communication, the MAX5486EUG+T allows for easy integration into a wide range of audio systems. Its logarithmic taper characteristic mimics the human ear's perception of sound level changes, ensuring smooth and natural volume adjustments.

The device operates on a single 2.7V to 5.5V power supply, making it versatile for various electronic applications. It offers excellent performance with low interchannel crosstalk and low THD+N (Total Harmonic Distortion plus Noise), preserving audio signal integrity and providing high-fidelity sound control.

The MAX5486 comes in a compact 24-pin TSSOP package, denoted by the "EUG" suffix, and the "+T" indicates tape and reel packaging suitable for automated assembly processes. This makes the MAX5486EUG+T an efficient choice for mass production and for designs where space-saving is crucial.

Key features of the MAX5486EUG+T include:

  • Dual 40kΩ logarithmic taper potentiometer
  • 256 tap points for precise volume control
  • Simple up/down serial interface
  • Low THD+N for high-quality audio performance
  • Wide operating voltage range (2.7V to 5.5V)
  • Compact 24-pin TSSOP packaging

Whether you're designing professional audio equipment or consumer electronics, the MAX5486EUG+T offers a reliable and user-friendly solution for digital volume control. Its high integration, combined with Maxim Integrated's reputation for quality, makes this volume controller an excellent choice for your next audio design project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess