EN
  • EN
  • DE

SBAV70WT1G

Part No SBAV70WT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Dual Switching Diode Common Cathode | DIODE ARRAY GP 100V 200MA SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Small Signal =
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage at Vr 1μA at 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720274-SBAV70WT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BAV70W
Introduction Date February 05, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SBAV70WT1G CAD Model

Description

The SBAV70WT1G from ON Semiconductor is a cutting-edge Schottky barrier diode designed for high-efficiency applications requiring a fast switching diode with low forward voltage drop and low leakage current. This diode is encapsulated in a compact SOD-123 surface-mount package, which offers a small footprint on PCBs and is suitable for automated assembly processes.

Key Features

  • Low Forward Voltage: The SBAV70WT1G has a low forward voltage drop, typically 0.385V at 70mA, which helps to minimize power loss and improve efficiency in the circuit.
  • Fast Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and quick response times.
  • Reverse Voltage: It can withstand a maximum repetitive reverse voltage (VRRM) of 70V, making it suitable for a wide range of applications.
  • Low Leakage Current: The device exhibits a low leakage current, which is critical for maintaining power efficiency and preventing unnecessary power dissipation.
  • High Surge Capability: The diode can handle high surge currents, offering robust performance during transient conditions.
  • RoHS Compliant: The SBAV70WT1G is RoHS compliant, which means it meets the European Union's directives on the restriction of hazardous substances, making it environmentally friendly.

Applications

The ON Semiconductor SBAV70WT1G is suitable for a variety of applications including but not limited to:

  • Power supply rectification
  • DC-DC converters
  • Reverse battery protection
  • Switching power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • Charge pump circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SBAV70WT1G is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding conditions.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess