EN
  • EN
  • DE

MAX5482EUD+

Part No MAX5482EUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 1024TP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 1024
Resistance (Ohms) 50k
Interface SPI, Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V, ±2.5V ~ 5.25V
Tolerance ±25%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 50
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5482
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 704684-MAX5482EUD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5482EUD+ CAD Model

Description

Maxim Integrated MAX5482EUD+ Digital Potentiometer

The MAX5482EUD+ is a high-performance, nonvolatile digital potentiometer designed by Maxim Integrated. It offers a robust solution for applications requiring precise resistance adjustments. This digital potentiometer is part of the MAX548x series and is widely used in various electronic systems for calibration and tuning purposes.

Key Features

  • Resolution: The MAX5482EUD+ offers a 10-bit resolution, providing 1024 taps that allow for fine-grained control over the resistance settings.
  • Nonvolatile Memory: It features integrated nonvolatile (EEPROM) memory, ensuring that the resistance setting is maintained even when the power is turned off.
  • Interface: The device is equipped with a 3-wire SPI-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range from +2.7V to +5.5V, making it suitable for both 3V and 5V systems.
  • Temperature Range: The MAX5482EUD+ is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.
  • Package: It comes in a 14-pin TSSOP package, which is compact and suitable for space-constrained applications.
  • End-to-End Resistance: The device offers an end-to-end resistance of 10kΩ, which is typical for digital potentiometers in its class.

Applications

The MAX5482EUD+ digital potentiometer is ideal for a wide range of applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio equipment and volume control
  • Feedback control systems
  • Gain and offset adjustment

With its precision, reliability, and ease of use, the MAX5482EUD+ is an excellent choice for designers looking to integrate digital potentiometry into their systems. Whether used in industrial, consumer, or communication devices, this digital potentiometer from Maxim Integrated offers a dependable solution for resistance adjustment needs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9729 $95.9458
3+ $39.3624 $118.0872
5+ $38.1323 $190.6615
7+ $36.9023 $258.3161
9+ $35.6722 $321.0498
11+ $31.9820 $351.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess