EN
  • EN
  • DE
  • IT

MAX5471EZT-T

Part No MAX5471EZT-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 32-Tap, Nonvolatile, Linear-Taper Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073721-MAX5471EZT-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5471EZT-T CAD Model

Description

The MAX5471EZT-T from Maxim Integrated is a high-performance, nonvolatile digital potentiometer that offers a reliable and precise solution for adjusting and controlling voltages in a wide range of electronic applications. With its compact size and robust feature set, this digital potentiometer is designed to meet the demands of both industrial and consumer markets.

Key Features

  • Resistance Options: The MAX5471EZT-T provides a 100kΩ end-to-end resistance, making it suitable for various applications that require fine-tuning resistance settings.
  • Interface: It utilizes a simple 3-wire SPI-compatible serial interface, allowing for easy integration into existing digital systems.
  • Nonvolatile Memory: This digital potentiometer features nonvolatile (NV) memory, ensuring that resistance settings are maintained even after power-off, eliminating the need for recalibration upon system power-up.
  • High Precision: With 1024 taps, the MAX5471EZT-T offers precise adjustment capabilities, providing users with granular control over resistance settings.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring stable performance across a wide range of operating temperatures.
  • Compact Form Factor: Housed in a small 3mm x 3mm TDFN package, the MAX5471EZT-T is ideal for space-constrained applications.

Applications

The MAX5471EZT-T is versatile and can be used in various applications, including:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio volume control
  • Gain and offset adjustment
  • Feedback circuit elements

Conclusion

Maxim Integrated's MAX5471EZT-T digital potentiometer is an excellent choice for designers looking for a reliable, precise, and easy-to-use variable resistance component. Its nonvolatile memory, high precision, and compact size make it an attractive option for a multitude of applications where electronic fine-tuning is essential.

You May Also Be Interested in

EliteMT
Need more? Email Us
Shindengen
Lowest to $0.2264
EliteMT
Lowest to $4.2044
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.5071
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
ESMT
Lowest to $1.0647

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4631 $65.8395
110+ $1.2004 $132.0440
170+ $1.1629 $197.6930
230+ $1.1255 $258.8650
300+ $1.0880 $326.4000
400+ $0.9754 $390.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess