EN
  • EN
  • DE

MAX5452EUA

Part No MAX5452EUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704663-MAX5452EUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5452EUA CAD Model

Description

Introducing the MAX5452EUA from Maxim Integrated

The MAX5452EUA is a state-of-the-art digital potentiometer designed by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This compact, nonvolatile, dual 256-position device is designed to deliver precise analog control in a variety of applications, making it an indispensable component in modern electronics.

Key Features

  • Nonvolatile Memory: The MAX5452EUA comes with integrated EEPROM that ensures the last position before power-down is remembered, allowing for seamless continuation of operations upon power-up.
  • Dual 256-Position: The device features two independent potentiometers, each with 256 wiper positions, offering fine granularity for voltage adjustments and signal conditioning tasks.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C, this digital potentiometer promises high stability and performance across a wide temperature range.
  • Wide Operating Voltage Range: Operating from a +2.7V to +5.5V power supply, the MAX5452EUA is versatile and suitable for both low and standard voltage applications.
  • Serial Interface: The device is equipped with a 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.

Applications

The MAX5452EUA is ideal for a variety of applications that require precise and reliable analog control. Some common uses include:

  • Adjustable power supplies and voltage references
  • Gain and offset adjustment
  • Automotive electronics
  • Audio equipment control
  • Industrial automation systems

Compact and Reliable Design

Encased in a small 8-pin µMAX package, the MAX5452EUA is designed to save space on PCBs, making it perfect for use in compact devices where space is at a premium. Its robust design ensures reliable operation and a long service life, even in demanding conditions.

With its combination of nonvolatile memory, dual-channel configuration, and precision performance, the MAX5452EUA from Maxim Integrated stands out as a superior choice for designers and engineers looking for a high-quality digital potentiometer solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess