EN
  • EN
  • DE

E2C-AM4A

Part No E2C-AM4A
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP 10-30VDC NPN/PNP FOR E2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type NPN / PNP
Current - Supply 25 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E2C-AM4A CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONNECTOR, 2-CHANNEL, NPN
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
AMP UNIT 12-24VDC PWR SPLY PNP
Need more? Email Us
Omron
AMP 12-24VDC 3-WIRE NPN FOR E2CY
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us
Omron
AUTOTUNE PNP
Need more? Email Us
Omron
AMP EXTERNL-INPT NPN-OUTPT CONN
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess