EN
  • EN
  • DE

MAX543EPA+

Part No MAX543EPA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704651-MAX543EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX543EPA+ CAD Model

Description

Maxim Integrated's MAX543EPA+ Precision DAC

The MAX543EPA+ is a high-precision, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This compact, 12-bit DAC is a crucial component for systems that require accurate analog output generated from digital values. With its advanced design and robust features, the MAX543EPA+ is an ideal choice for engineers looking to integrate precise analog control in their designs.

Key Features

  • Resolution: The MAX543EPA+ offers a 12-bit resolution, providing fine-grain control over the analog output with 4096 distinct voltage levels.
  • Low Power Consumption: This DAC is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Serial Interface: It incorporates a serial input interface, which simplifies the connection to microcontrollers and digital systems, while reducing the number of required I/O pins.
  • High Accuracy: Ensuring precision in your application, the MAX543EPA+ boasts a high accuracy with minimal integral and differential nonlinearity errors.
  • Stability: The device offers excellent temperature stability, maintaining consistent performance over a wide range of operating conditions.
  • Package: It comes in an 8-pin DIP package, which is convenient for prototyping and can be easily integrated into a variety of circuit boards.

Applications

The versatility of the MAX543EPA+ makes it suitable for a broad array of applications, including:

  • Automated test equipment
  • Precision control systems
  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-operated devices

With its combination of precision, low power consumption, and ease of integration, the MAX543EPA+ from Maxim Integrated is a top-tier component for any application requiring reliable digital-to-analog conversion. Whether you are developing sophisticated industrial control systems or compact consumer electronics, the MAX543EPA+ is engineered to meet the most demanding requirements, ensuring your products perform at their best.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess