EN
  • EN
  • DE

MAX1586CTIM

Part No MAX1586CTIM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701657-MAX1586CTIM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586CTIM CAD Model

Description

The MAX1586CTIM is a high-efficiency, multi-output, compact power-supply solution from Maxim Integrated, designed to meet the demanding power requirements of portable devices. This advanced power management integrated circuit (PMIC) is ideal for applications such as smartphones, tablets, and other handheld devices where efficient power conversion and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1586CTIM features a high-efficiency step-down converter that can deliver up to 3A of continuous output current, ensuring extended battery life for portable devices.
  • Dual Outputs: It provides two outputs that can be independently configured, allowing for greater flexibility in powering different system components.
  • Adjustable Output Voltage: Output voltages are adjustable via an external resistor divider, accommodating various power needs of different ICs within the device.
  • Low Quiescent Current: The low quiescent current helps minimize power consumption during standby or light-load conditions, further enhancing battery life.
  • Integrated Power MOSFETs: Built-in power MOSFETs reduce external component count, saving board space and simplifying design.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC against overheating.
  • Small Footprint: Packaged in a compact, thermally efficient TQFN package, the MAX1586CTIM is optimized for space-constrained applications.

Applications

The MAX1586CTIM's versatility and efficiency make it suitable for a wide range of applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Receivers
  • Other Portable Devices Requiring Multiple Power Rails

Technical Specifications

For detailed technical specifications, designers and engineers should consult the MAX1586CTIM datasheet. This document provides in-depth information on electrical characteristics, pin configurations, application circuits, and more, ensuring proper integration into system designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess