EN
  • EN
  • DE

MAX5413EUD

Part No MAX5413EUD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Tap, Low-Drift, Digital Potentiometers in 14-Pin TSSOP | IC DGT POT 10KOHM 256TAP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 550
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5413
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214225-MAX5413EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5413EUD CAD Model

Description

Maxim Integrated MAX5413EUD Digital Potentiometer

The MAX5413EUD from Maxim Integrated is a highly versatile digital potentiometer (digipot) designed for precision applications in both industrial and consumer electronics. This compact, nonvolatile device offers a reliable solution for adjusting system parameters or controlling variable resistors electronically.

Key Features:

  • Resistance Options: The MAX5413EUD comes with a 10kΩ end-to-end resistance, which provides a broad range of adjustment for various applications.
  • Resolution: It features a 256-tap point resolution, allowing for fine-grained control over the resistance settings.
  • Interface: This digital potentiometer utilizes a simple 3-wire SPI-compatible serial interface, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Nonvolatile Memory: It incorporates nonvolatile (EEPROM) memory to store the wiper position, ensuring the last position is retained even after the power is cycled.
  • Power Supply: The device operates from a +2.7V to +5.5V single power supply, catering to low-voltage applications while maintaining performance.
  • Package: The MAX5413EUD is available in a 14-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It is specified for the extended -40°C to +85°C temperature range, ensuring reliable operation in diverse environments.

Applications:

The MAX5413EUD is ideal for a variety of applications, including:

  • Adjustable power supplies and voltage dividers
  • Volume control in audio systems
  • Calibration and tuning of system parameters in industrial equipment
  • Automotive electronics for setting and recalling preferences
  • Programmable filters and delays

With its robust feature set, the Maxim Integrated MAX5413EUD digital potentiometer is an excellent choice for designers looking for a reliable and precise variable resistance solution. Its user-friendly interface and durable design make it an essential component for both prototyping and production-grade projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6988 $51.2772
46+ $2.2144 $101.8624
70+ $2.1452 $150.1640
97+ $2.0760 $201.3720
125+ $2.0068 $250.8500
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess