EN
  • EN
  • DE

TPS25921LD

Part No TPS25921LD
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGR EFUSE 18V 8SOIC / Electronic Fuse Regulator 1.7A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tube
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 18V
Current - Output 1.7A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS25921
Other Names 296-38382-5
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253569-TPS25921LD
Ultra Librarian 3D Model Ultra Librarian TPS25921LD CAD Model

Description

The TPS25921LD from Texas Instruments is a sophisticated circuit protection device designed to safeguard your electronic systems. This adjustable overvoltage and overcurrent protector is an integral component for any design requiring precise and reliable protection mechanisms. It is well-suited for a variety of applications, including USB ports, power supplies, and other systems prone to electrical anomalies.

Key Features

  • Adjustable Overvoltage Protection (OVP): The TPS25921LD provides a configurable overvoltage protection threshold, allowing designers to tailor the protection to their specific needs, ensuring equipment safety against harmful voltage spikes.
  • Adjustable Overcurrent Protection (OCP): With its adjustable overcurrent protection feature, this device can be set to trigger at the precise current level required for your application, preventing damage from excessive current flow.
  • Fast Response Time: The device offers a rapid response to fault conditions, quickly disconnecting the load from the supply to minimize the risk of damage.
  • Power Good (PG) Output: A 'power good' signal is provided to indicate when the output voltage is within a nominal range, which is invaluable for system monitoring and control.

Applications

The TPS25921LD is versatile and can be used in a broad spectrum of applications. It is particularly useful in:

  • Enterprise and Server Systems
  • Consumer Electronics
  • Power Banks
  • Industrial Controls
  • Telecommunications Equipment

Product Specifications

The device operates over a wide supply voltage range and features a low quiescent current. Its small form factor makes it an excellent choice for space-constrained applications. The TPS25921LD comes in a leaded package that facilitates easy soldering and handling in manufacturing processes.

Conclusion

The TPS25921LD is a testament to Texas Instruments' commitment to providing advanced protection solutions. Its precision, coupled with its adjustable settings, ensures that it can meet the demands of a wide array of protective scenarios, making it a reliable and essential component in any power management design.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0990 $54.9500
115+ $0.9018 $103.7070
175+ $0.8736 $152.8800
240+ $0.8454 $202.8960
310+ $0.8172 $253.3320
410+ $0.7327 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess