EN
  • EN
  • DE

CDCV855PWRG4

Part No CDCV855PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 2.5-V PHASE-LOCK LOOP CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1160698-CDCV855PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCV855
Introduction Date February 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCV855PWRG4 CAD Model

Description

Product Overview: CDCV855PWRG4 by Texas Instruments

The CDCV855PWRG4 is a high-performance clock buffer and distributor from Texas Instruments, designed to meet the stringent requirements of today's advanced digital systems. This device is part of TI's clock distribution portfolio, which is renowned for its reliability and precision in timing solutions.

Featuring a low-voltage positive emitter-coupled logic (LVPECL) output type, the CDCV855PWRG4 offers a wide frequency range, making it suitable for various applications, including data communication, telecommunication, and high-performance computing. The device ensures minimal skew, which is critical for maintaining the integrity of high-speed signals.

The CDCV855PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint suitable for space-constrained applications. Its small size, combined with its low-power consumption, makes it an excellent choice for portable and battery-powered devices.

One of the key features of this product is its ability to distribute one clock input to five outputs with high precision. This distribution capability ensures that all connected components receive a synchronous clock signal, which is essential for maintaining system stability and performance. The device also supports a wide voltage range, ensuring compatibility with various logic levels and providing flexibility in system design.

The CDCV855PWRG4 is characterized for operation from -40°C to 85°C, making it reliable in a broad range of environmental conditions. This temperature range ensures that the device can be used in both commercial and industrial applications without compromising performance.

Overall, the CDCV855PWRG4 from Texas Instruments is an exceptional choice for designers looking for a high-quality clock buffer and distributor. Its performance, combined with TI's reputation for durable and precise components, makes it an essential part of any timing-critical design. Whether it's for sophisticated communication infrastructure or high-speed data processing, the CDCV855PWRG4 is engineered to provide a solution that designers can trust.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess