EN
  • EN
  • DE

MAX5383EZT+

Part No MAX5383EZT+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704616-MAX5383EZT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5383EZT+ CAD Model

Description

Maxim Integrated MAX5383EZT+ Digital Potentiometer

The MAX5383EZT+ is a highly integrated digital potentiometer solution from Maxim Integrated, designed to offer precise voltage control in a compact, surface-mount package. This device is particularly suitable for applications requiring a digitally controlled resistance that can be adjusted through a serial interface.

Key Features:

  • Resolution: The MAX5383EZT+ features a 8-bit resolution, providing 256 taps for fine adjustment of the wiper position, allowing for precise control over the output voltage.
  • Interface: It utilizes a 3-wire SPI-compatible serial interface, making it easy to integrate into a variety of microcontroller-based systems.
  • Single Supply Operation: The device operates from a single +2.7V to +5.5V supply, accommodating a wide range of applications and simplifying power supply design.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption that helps to extend battery life in portable devices.
  • Compact Package: The MAX5383EZT+ comes in a tiny 6-pin SOT-23 package, making it ideal for space-constrained applications.

Applications:

The MAX5383EZT+ is versatile and can be used in a variety of settings, including:

  • Adjustable power supplies
  • LCD screen brightness control
  • Audio equipment for volume and balance control
  • Automotive electronics for fine-tuning and calibration
  • Industrial control systems

Performance and Quality:

Maxim Integrated is known for its high-quality products, and the MAX5383EZT+ is no exception. It offers robust performance with an end-to-end resistance of 10kΩ and a temperature coefficient of 35ppm/°C, ensuring reliable operation across a wide temperature range. The device's non-volatile memory ensures that the last wiper position is stored and maintained even after power-off, providing consistency in performance.

In summary, the MAX5383EZT+ from Maxim Integrated is a versatile and reliable solution for any design requiring an adjustable resistance or voltage divider with digital control. Its ease of use, combined with high performance, makes it a valuable component for designers looking to enhance their systems with precise control capabilities.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess