Product Overview: MAX5383EUT+T from Maxim Integrated
The MAX5383EUT+T is a high-performance, low-power, single, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide precise voltage output control in a tiny package. This component is ideal for applications where space is at a premium and where power efficiency is crucial.
Key Features
- Resolution: The MAX5383EUT+T offers an 8-bit resolution, allowing for 256 discrete voltage levels, providing fine control over the analog output.
- Interface: It uses a simple 3-wire SPI-compatible serial interface, making it easy to communicate with microcontrollers and other digital systems.
- Power Supply Range: The device operates from a single +2.7V to +5.5V power supply, accommodating a wide range of applications and systems.
- Low Power Consumption: This DAC is optimized for low-power operations, making it suitable for battery-powered devices and portable applications.
- Package: The MAX5383EUT+T comes in a compact 6-pin SOT23 package, ensuring a minimal footprint on the PCB.
- Output: It provides a buffered output, which can drive 5kΩ loads directly, without the need for an external op-amp.
- Temperature Range: The device is specified for the extended -40°C to +125°C temperature range, allowing its use in harsh environments.
Applications
The MAX5383EUT+T is versatile and can be used in various applications, including:
- Portable battery-powered devices
- Data acquisition systems
- Industrial control systems
- Medical equipment
- Automotive systems
With its precision and small form factor, the MAX5383EUT+T is an excellent choice for designers looking to integrate DAC functionality without compromising on space or power efficiency. Maxim Integrated's commitment to quality ensures that this product delivers reliable performance for critical applications that require accurate analog signal generation.
Ordering Information
The MAX5383EUT+T is available in tape and reel packaging, denoted by the "+T" suffix, facilitating its use in automated manufacturing processes. This packaging option provides a convenient solution for high-volume production needs.