EN
  • EN
  • DE

MAX536BCWE+

Part No MAX536BCWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MAX536 Series 4 Channel 13.2 V 12-Bit SPI Surface Mount D/A Converter - SOIC-16W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Height 2.35 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Lead Free
Length 10.5 mm
Max Operating Temperature 70 °C
Max Power Dissipation 762 mW
Max Supply Voltage 16.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Outputs 4
Number of Pins 16
Output Type Voltage
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Settling Time 3 µs
Supply Type Dual
Width 7.6 mm
Win Source Part Number 1185182-MAX536BCWE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX536BCWE+ CAD Model

Description

The MAX536BCWE+ is a high-performance, low-power, quad 12-bit digital-to-analog converter (DAC) from Maxim Integrated, a leader in analog and mixed-signal semiconductor products. This precision DAC is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • High Resolution: The MAX536BCWE+ provides 12-bit resolution, allowing for fine-grained analog output with a high degree of precision.
  • Quad DAC Channels: With four independent DAC channels, this device can output multiple analog signals simultaneously, making it versatile for complex tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX536BCWE+ operates with low power requirements, thereby conserving energy and reducing heat.
  • Flexible Reference Inputs: It features flexible reference inputs, supporting both unipolar and bipolar voltage outputs, which enhances its adaptability to different system requirements.
  • Serial Interface: The device includes a serial interface for communication, which simplifies the digital interface and reduces the number of required I/O lines.
  • Small Footprint: Housed in a compact 16-pin Wide SO package, the MAX536BCWE+ is suitable for space-constrained applications.

Applications

The MAX536BCWE+ is highly versatile and can be used in various applications that require precise digital-to-analog conversion. Some of the common applications include:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Analog output drivers
  • Programmable attenuators

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX536BCWE+ is no exception. Customers can expect robust performance and dependable operation. Additionally, Maxim provides comprehensive technical support, including datasheets, application notes, and design resources to assist with the integration of the MAX536BCWE+ into various systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess