EN
  • EN
  • DE

MAX535BCPA-W

Part No MAX535BCPA-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704598-MAX535BCPA-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX535BCPA-W CAD Model

Description

The MAX535BCPA-W is a state-of-the-art digital-to-analog converter (DAC) product from Maxim Integrated, renowned for its precision and reliability. This high-performance DAC is designed to meet the stringent requirements of advanced industrial, communication, and high-end consumer electronics applications.

Key Features

  • Resolution: The MAX535BCPA-W offers a 12-bit resolution, providing fine granularity for analog output signals, which is particularly beneficial for applications requiring high precision and accuracy.
  • Quad DAC Channels: This device features four independent DAC channels, allowing for multiple analog outputs to be controlled simultaneously, which is ideal for complex systems that require multiple signal outputs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX535BCPA-W operates with low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Package Type: It comes in an 8-pin DIP package, which is widely used and ensures easy integration into a variety of circuit board layouts.
  • Interface: The device supports a simple serial interface for communication, which facilitates easy integration with microcontrollers and digital systems without the need for complex wiring or protocols.
  • Voltage Reference: An integrated precision voltage reference ensures stable and accurate output voltages, reducing the need for external components and simplifying the overall design.

Applications

The MAX535BCPA-W is versatile and can be used in a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Offset and Gain Adjustment
  • Industrial Automation

Conclusion

The Maxim Integrated MAX535BCPA-W DAC combines precision, low power consumption, and ease of use in a compact package, making it an excellent choice for designers looking to incorporate accurate analog control into their digital systems. Its robust feature set ensures that it can meet the demands of a broad spectrum of applications, delivering reliable performance in any context.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess