EN
  • EN
  • DE

MAX5293EUE

Part No MAX5293EUE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL BUFF 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 6μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.8 V to 5.25 V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 073704-MAX5293EUE
Ultra Librarian 3D Model Ultra Librarian MAX5293EUE CAD Model

Description

Maxim Integrated MAX5293EUE Digital-to-Analog Converter (DAC)

The MAX5293EUE from Maxim Integrated is a highly precise and robust 10-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a wide range of applications. This DAC features an integrated output amplifier, which enables it to drive both resistive and capacitive loads directly, making it an ideal choice for industrial control systems, automated test equipment, and data acquisition systems.

One of the key attributes of the MAX5293EUE is its compact form factor. Housed in a 16-pin TSSOP package, it is well-suited for space-constrained applications where board real estate is at a premium. Despite its small size, it does not compromise on performance, offering a settling time of just 4.5µs to within ±0.5LSB, which ensures rapid and accurate signal conversion for real-time applications.

The device operates from a single 2.7V to 5.5V power supply, providing designers with flexibility in various supply environments. It also boasts a low power consumption, making it suitable for portable and battery-operated devices. The MAX5293EUE features a 3-wire SPI-compatible serial interface, which simplifies the communication with microcontrollers or digital systems, and supports daisy-chaining of multiple DACs for applications requiring more than one analog output.

Another significant advantage of the MAX5293EUE is its integrated precision output amplifier, which can source or sink up to 5mA of load current. This allows the DAC to drive capacitive loads up to 1000pF without any external buffering, simplifying design and reducing component count. Additionally, the DAC's output range is rail-to-rail, providing the maximum dynamic range in the analog output.

For enhanced reliability, the MAX5293EUE includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature is critical in safety-critical applications where an undefined output state on power-up could lead to unintended consequences.

In summary, the MAX5293EUE from Maxim Integrated is a high-performance, low-power, and space-efficient DAC solution that provides a seamless bridge between the digital and analog worlds, catering to a diverse array of sophisticated electronic applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess