Microchip Technology AT49F020-55JI Flash Memory
The Microchip Technology AT49F020-55JI is a high-performance 2-megabit Flash memory component designed to deliver reliable storage solutions for a wide range of applications. This device operates at a standard 5V power supply, making it suitable for interfacing with traditional 5V microprocessors and digital logic circuits without the need for level shifting.
With its 55 nanosecond access time, the AT49F020-55JI offers fast read operations, which is crucial for applications that require quick data retrieval. It is organized as 256K x 8, allowing for a straightforward integration into 8-bit wide data buses. The memory is offered in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which not only ensures a compact footprint on the PCB but also provides excellent reliability and durability for industrial-grade applications.
One of the key features of the AT49F020-55JI is its sector erase capability, which allows certain blocks of memory to be erased and reprogrammed without affecting the integrity of the data stored in other sectors. This makes it an ideal choice for applications that require frequent code or data updates, such as firmware storage in embedded systems, BIOS chips in PCs, or configuration storage in networking hardware.
The device also supports a write operation endurance of at least 10,000 cycles, ensuring a long operational life for products that undergo frequent reprogramming. Additionally, data retention is rated at a minimum of 20 years, providing a stable and reliable storage solution over the product's lifetime.
For embedded system designers and engineers looking for a dependable non-volatile memory solution, the Microchip Technology AT49F020-55JI Flash memory is an excellent choice. Its combination of fast access times, sector erase functionality, and high endurance make it a versatile component suited for a variety of demanding applications.
Overall, the AT49F020-55JI is a testament to Microchip Technology's commitment to providing high-quality memory solutions that meet the evolving needs of the electronics industry.