EN
  • EN
  • DE

MAX5253BCAP+

Part No MAX5253BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description +3V, Quad, 12-Bit Voltage-Output DAC with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 640 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 3 µA
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Outputs 4
Number of Pins 20
Output Type Voltage
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Settling Time 16 µs
Supply Type Single
Win Source Part Number 1227351-MAX5253BCAP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5253BCAP+ CAD Model

Description

Maxim Integrated MAX5253BCAP+ Dual, 12-Bit, Voltage-Output DAC

The MAX5253BCAP+ is a precision, dual 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance component is engineered to deliver accurate and stable analog voltages from digital inputs, making it a perfect choice for a wide range of applications that require precise signal conversion, including industrial automation, process control, and test equipment.

The MAX5253BCAP+ operates from a single +2.7V to +5.5V supply and features two buffered voltage outputs, each with its own 12-bit DAC. These outputs can be independently set via a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering flexibility and ease of integration into various microcontroller-based systems.

One of the key attributes of the MAX5253BCAP+ is its low power consumption. It consumes a mere 210µA of supply current, making it an energy-efficient choice for battery-powered devices. Additionally, it has a power-down feature that reduces the supply current to just 1µA, further extending battery life in portable applications.

The device comes in a compact, 20-pin SSOP package, which is ideal for space-constrained applications. It also includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device occurs. This feature prevents any erroneous outputs during power-up, enhancing the reliability of the system it is used in.

For design flexibility, the MAX5253BCAP+ offers a reference input that allows the use of an external reference. This feature provides the ability to set the full-scale output voltage to match the requirements of the specific application, ranging from 0V to VREF with a guaranteed monotonicity over the entire operating temperature range.

In summary, Maxim Integrated's MAX5253BCAP+ is a versatile, dual-channel 12-bit DAC that delivers high accuracy and low power consumption in a small package, making it an excellent solution for designers looking to add precise analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess