EN
  • EN
  • DE

MAX5253ACAP+T

Part No MAX5253ACAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description +3V, Quad, 12-Bit Voltage-Output DAC with Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 20
Output Type Voltage
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Settling Time 16 µs
Supply Type Single
Win Source Part Number 989407-MAX5253ACAP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5253ACAP+T CAD Model

Description

Product Overview: Maxim Integrated MAX5253ACAP+T

The Maxim Integrated MAX5253ACAP+T is a high-precision, dual 12-bit digital-to-analog converter (DAC) designed for applications that demand low power consumption and high performance. This component is part of the MAX5253 series and comes in a compact, 20-pin SSOP package, making it suitable for space-constrained applications. It is also available in tape and reel form, denoted by the "+T" at the end of the product name, facilitating automated assembly processes for mass production.

The MAX5253ACAP+T operates with a single +5V power supply or dual ±5V supplies, providing flexibility for various system designs. It features a 2-wire, I²C-compatible serial interface, which simplifies the connection to microcontrollers or other digital systems. This interface reduces the number of wires needed for communication, which is particularly beneficial in designs where board space is at a premium or where long-distance communication is required.

One of the standout features of this DAC is its low power consumption, drawing just 210µA of supply current. This makes the MAX5253ACAP+T ideal for portable battery-powered devices, such as medical equipment, handheld instruments, and mobile communication devices. Additionally, the device includes a power-down mode that further reduces the supply current to 4µA, extending battery life in applications where intermittent operation is typical.

The MAX5253ACAP+T provides excellent dynamic performance with a settling time of just 4.5µs, ensuring rapid and accurate output adjustments. The device also boasts a low crosstalk between channels, which is crucial for applications where signal integrity is paramount, such as in audio processing or test and measurement equipment.

With its integrated output amplifiers, the MAX5253ACAP+T can directly drive capacitive loads, eliminating the need for external buffer amplifiers in many cases. This feature saves additional space and cost in the overall system design. The device also offers a guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and consistent output in varying environmental conditions.

In summary, the Maxim Integrated MAX5253ACAP+T is a versatile and efficient solution for precision analog output applications, offering high performance in a small package with easy interfacing and low power consumption.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess