EN
  • EN
  • DE

MAX5222EKA

Part No MAX5222EKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704555-MAX5222EKA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5222EKA CAD Model

Description

Maxim Integrated MAX5222EKA Digital-to-Analog Converter

The MAX5222EKA from Maxim Integrated is a high-performance, dual 8-bit digital-to-analog converter (DAC) that provides precision voltage outputs in a compact package. Designed for applications where space is at a premium, the MAX5222EKA is ideal for portable battery-powered devices, process control, digital gain and offset adjustment, and programmable voltage and current sources.

This versatile DAC features two channels, each with its own 8-bit resolution, allowing for fine control of analog signals. The MAX5222EKA operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of power environments. Its low power consumption and power-down mode contribute to extended battery life in portable applications.

The MAX5222EKA comes in a tiny 8-pin SOT23 package, which is perfect for space-constrained applications. Despite its small size, it delivers excellent performance with a settling time of just 8µs to within ±1/2LSB and a low power consumption of only 180µA at 3V. The integrated output buffers can directly drive 2kΩ loads, simplifying design considerations.

Communication with the MAX5222EKA is achieved through a simple 3-wire SPI-compatible serial interface, which supports high-speed data transfer and enables easy connection to microcontrollers or other digital systems. The device also features a double-buffered input structure that allows for simultaneous updating of both DACs.

The MAX5222EKA offers a wide output range, which is set by an external reference voltage, giving designers the flexibility to set the desired output voltage span. Additionally, the device includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device occurs.

With its robust feature set, the MAX5222EKA from Maxim Integrated is an excellent choice for designers who require precise control over analog signals in a small footprint. Its ease of integration, low power consumption, and dual-channel architecture make it a versatile component for a myriad of applications.

For more detailed specifications and application information, please refer to the MAX5222EKA datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess