EN
  • EN
  • DE

MAX520ACPE

Part No MAX520ACPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad/Octal, 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 2μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MAX520
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214139-MAX520ACPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX520ACPE CAD Model

Description

Maxim Integrated MAX520ACPE Quad 8-Bit Voltage-Output DAC

The MAX520ACPE from Maxim Integrated is a precision quad 8-bit digital-to-analog converter (DAC) designed to deliver high-performance output in a compact package. This device is ideal for applications requiring multiple DACs that need to operate with low power consumption and high output accuracy. With its 8-bit resolution, the MAX520ACPE offers fine control over the analog output, making it suitable for a wide range of applications including process control, data acquisition systems, and closed-loop servo-control.

One of the key features of the MAX520ACPE is its four voltage-output DACs, which are serially controlled by a simple 3-wire interface that is compatible with SPI, QSPI, and MICROWIRE protocols. This interface ensures easy integration with most microcontrollers and digital systems, providing a seamless user experience for system designers and engineers.

The MAX520ACPE operates from a single +4.5V to +5.5V supply, which allows for a straightforward power supply design. Additionally, the device includes a 4.096V precision bandgap reference, which can be used for the DACs or can be overridden by an external reference depending on the specific application requirements. This flexibility in reference selection enables users to customize the output range to match their specific needs.

With its low power consumption, the MAX520ACPE is an excellent choice for battery-powered devices and portable applications. Furthermore, it comes in a 16-pin DIP (Dual In-line Package) or optional SO (Small Outline) package, providing options for different types of PCB layouts and space constraints.

Maxim Integrated has designed the MAX520ACPE with reliability in mind. It includes power-on reset circuitry that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature helps prevent any unintended signals or spikes during system startup, enhancing the safety and reliability of the overall system.

In summary, the MAX520ACPE Quad 8-Bit Voltage-Output DAC from Maxim Integrated is a versatile and reliable component that offers precise control over analog outputs, easy integration, and efficient power management, making it an excellent choice for designers looking to enhance their digital-to-analog conversion capabilities.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0818 $63.5726
16+ $7.4518 $119.2288
24+ $7.2188 $173.2512
34+ $6.9859 $237.5206
43+ $6.7531 $290.3833
58+ $6.0545 $351.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess