Product Overview: MAX5200AEUB+T from Maxim Integrated
The MAX5200AEUB+T is a highly precise, low-power, single-channel, digital-to-analog converter (DAC) from Maxim Integrated, renowned for its performance and reliability in a variety of applications. This component is designed to meet the stringent requirements of industrial control systems, automated test equipment, and precision instrumentation where accuracy and stability are crucial.
Key Features
- Resolution: The device boasts a 10-bit resolution, providing fine granularity and high precision in analog output.
- Output Range: It offers a buffered voltage output that can swing from 0 to VREF, with an external reference voltage that determines the full-scale output voltage.
- Low Power Consumption: With a typical supply current of just 210µA, the MAX5200AEUB+T is an excellent choice for power-sensitive applications.
- Package: It comes in a space-saving, 10-pin µMAX package, which is ideal for compact designs and systems with limited board space.
- Interface: The device includes a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into existing digital systems.
- Temperature Range: The MAX5200AEUB+T operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Power Supply: It has a wide supply voltage range from 2.7V to 5.5V, accommodating various system power requirements.
Applications
The MAX5200AEUB+T is versatile and can be used in a range of applications such as:
- Process Control and Automation
- Data Acquisition Systems
- Portable Battery-Powered Instruments
- Digital Gain and Offset Adjustment
- Automated Test Equipment
With its combination of high precision, low power consumption, and robust interface options, the MAX5200AEUB+T from Maxim Integrated is a compelling choice for designers looking to enhance the performance of their analog output systems. Its compact form factor and extended temperature range make it a versatile component adaptable to a wide array of industrial and commercial applications.