EN
  • EN
  • DE

MAX518AEPA+

Part No MAX518AEPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT SGL 2WIRE SER 8-DIP / 8 Bit Digital to Analog Converter 2 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 8
Number of D/A Converters 2
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number MAX518
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX518AEPA+
Standard Package 50
Win Source Part Number 1075481-MAX518AEPA+
Ultra Librarian 3D Model Ultra Librarian MAX518AEPA+ CAD Model

Description

The MAX518AEPA+ is a high-performance, dual-channel digital-to-analog converter (DAC) from Maxim Integrated that offers 8-bit resolution and an I2C-compatible serial interface. This precision DAC is designed for a wide range of applications, including industrial control systems, automatic test equipment, and digital offset and gain adjustment.

Key Features

  • Two 8-Bit DACs: The MAX518AEPA+ contains two independent DAC channels, allowing for dual output with a single device.
  • I2C-Compatible Serial Interface: The device supports standard I2C communication, making it easy to interface with most microcontrollers and processors.
  • Internal Reference: The DAC features an internal precision reference, eliminating the need for external components and simplifying the design.
  • Low Power Consumption: With its low power operation, this DAC is ideal for portable and battery-powered applications.
  • Wide Operating Voltage Range: The device operates from a single +2.7V to +5.5V supply, providing flexibility in various system designs.
  • Small 8-Pin DIP Package: The MAX518AEPA+ comes in a compact 8-pin DIP package, which is suitable for space-constrained applications.

Applications

The MAX518AEPA+ is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Power Supply Adjustment
  • Industrial Process Control
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX518AEPA+ is built to meet high standards, ensuring stable performance and a long operational life in demanding conditions.

Ordering Information

The product is available for order using the part number MAX518AEPA+. For detailed information regarding pricing, availability, and additional technical specifications, please visit the Maxim Integrated official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess