EN
  • EN
  • DE

MAX517ACPA

Part No MAX517ACPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2-Wire Serial 8-Bit DACs with Rail-to-Rail Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214127-MAX517ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX517ACPA CAD Model

Description

MAX517ACPA - Precision, Low-Power, Single/Dual/Quad, 8-Bit Voltage-Output DACs with Serial Interface

The MAX517ACPA is a high-performance digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision voltage outputs in a compact 8-pin DIP package. This device is part of a family of 8-bit DACs that also includes dual (MAX518) and quad (MAX519) versions, catering to a wide range of applications requiring accurate digital control over analog signals.

One of the key features of the MAX517ACPA is its low-power consumption, making it an ideal choice for portable and battery-powered applications. It operates from a single +2.7V to +5.5V supply, ensuring compatibility with both 3V and 5V systems. The power-saving design does not compromise performance, as this DAC maintains a precise output with a low temperature coefficient of 20ppm/°C (max).

The MAX517ACPA boasts a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, allowing for easy integration into a variety of microcontroller-based systems. This interface facilitates the communication between the DAC and the host controller, enabling users to send digital data that the MAX517ACPA then converts into a stable analog voltage output.

Flexibility is another hallmark of the MAX517ACPA, as it features a user-programmable gain and offset. Users can calibrate the output voltage range to their specific needs, ensuring that the device meets the requirements of diverse applications. The DAC also includes a power-on reset circuit, which ensures that the outputs power up to zero and remain there until a valid write takes place.

Designed for applications such as automatic tuning, adjustable power supplies, and digital gain and offset adjustment, the MAX517ACPA is a versatile component that enhances the precision and control of electronic systems. Its robust design includes an extended temperature range of -40°C to +85°C, ensuring reliable operation in challenging environmental conditions.

In summary, the MAX517ACPA from Maxim Integrated is a sophisticated and reliable DAC solution that combines low power consumption with high precision and flexibility, making it an excellent choice for designers looking to enhance their analog control capabilities.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess