EN
  • EN
  • DE

MAX5176AEEE

Part No MAX5176AEEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Power, Serial, 12-Bit DACs with Voltage Output | IC DAC 12BIT V-OUT 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 18μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX5176
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214126-MAX5176AEEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5176AEEE CAD Model

Description

Maxim Integrated MAX5176AEEE DAC Overview

The MAX5176AEEE from Maxim Integrated is a high-performance, 16-bit digital-to-analog converter (DAC) designed to deliver precision and accuracy in a compact package. This device is a member of Maxim's family of advanced DACs, providing designers with an excellent solution for applications requiring fine digital control over analog outputs.

This DAC operates with a single +5V supply or dual ±5V supplies, making it versatile for various system designs. The MAX5176AEEE features a fast settling time, low power consumption, and a flexible interface that supports both serial and parallel input formats. This makes it an ideal choice for a wide range of applications, from automated test equipment to industrial control systems.

Key Features

  • High Resolution: 16-bit resolution ensures precise control over output signals, allowing for accurate representation of the desired analog levels.
  • Versatile Power Supply: The device can be powered with a single +5V supply or dual ±5V supplies, providing flexibility in system power design.
  • Fast Settling Time: Quick settling times enable the DAC to respond rapidly to changes in input data, making it suitable for dynamic systems that require high-speed performance.
  • Low Power Consumption: Engineered for efficiency, the MAX5176AEEE minimizes power usage, which is critical for portable and energy-sensitive applications.
  • Flexible Digital Interface: With support for both serial and parallel input formats, the MAX5176AEEE can easily integrate into a variety of digital systems.
  • Compact Package: Supplied in a 16-pin QSOP package, the device saves valuable board space while still delivering high-end DAC functionality.

Applications

The MAX5176AEEE DAC is well-suited for a range of applications that require high-resolution analog output. These include:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Controls
  • Precision Instrumentation
  • Medical Devices

With its combination of high resolution, fast performance, low power consumption, and a compact form factor, the MAX5176AEEE from Maxim Integrated is a robust solution for designers looking to enhance their systems with reliable and precise analog output capabilities.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7852 $58.7112
15+ $8.0289 $120.4335
23+ $7.7780 $178.8940
31+ $7.5271 $233.3401
40+ $7.2762 $291.0480
54+ $6.5234 $352.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess